Diode Standard 600V 3A Surface Mount TO-263AC (SMPD)
DIODE GEN PURP 600V 3A TO263AC
Rectifiers 10A 600V AEC-Q101 ESD Rectifr
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | SE10DJHM3/IGITR-ND | SE10DJHM3/I | SE10DJHM3/I |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |