Vishay Intertechnology, Inc. Single Diodes SE15FDHM3/I

Description
Diode Standard 200V 1.5A Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Diode Standard 200V 1.5A Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SE15FDHM3/I-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SE15FDHM3/I-ND
Single Diodes SE15FDHM3/I-ND
Diode Standard 200V 1.5A Surface Mount DO-219AB (SMF)

Diode Standard 200V 1.5A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
200V 1.5A Diode and Rectifier - 280-SE15FDHM3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1.5A Diode and Rectifier
280-SE15FDHM3/I
200V 1.5A Diode and Rectifier 280-SE15FDHM3/I
DIODE GEN PURP 200V 1.5A DO219AB Product overview: SE15FDHM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE15FDHM3/I can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 1.5A DO219AB Product overview: SE15FDHM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE15FDHM3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281352-SE15FDHM3/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281352-SE15FDHM3/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281352-SE15FDHM3/I
Win Source Part Number: 1281352-SE15FDHM3/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 1.5 A Reverse Recovery Time (trr): 900 ns Current - Reverse Leakage @ Vr: 5 µA @ 200 V Capacitance @ Vr, F: 10.5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SE15

Win Source Part Number: 1281352-SE15FDHM3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 1.5 A
Reverse Recovery Time (trr): 900 ns
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Capacitance @ Vr, F: 10.5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SE15

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE15FDHM3/I - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE15FDHM3/I
Discrete Semiconductor Products - Diodes - Rectifiers SE15FDHM3/I
DIODE GEN PURP 200V 1.5A DO219AB

DIODE GEN PURP 200V 1.5A DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SE15FDHM3/I
Rectifiers SE15FDHM3/I
Rectifiers 1.5A,200V ESD PROTECTION, SMF RECT

Rectifiers 1.5A,200V ESD PROTECTION, SMF RECT

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number SE15FDHM3/I-ND 280-SE15FDHM3/I 1281352-SE15FDHM3/I SE15FDHM3/I SE15FDHM3/I
Product Name Single Diodes 200V 1.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Tape & Reel (TR) DO-219AB-2
RoHS Compliant RoHS
Diode Type Standard
VF 1.05 volts 1.05 volts
Unlock Full Specs
to access all available technical data