Vishay Intertechnology, Inc. Single Diodes SE70PJ-M3/86A

Description
DIODE STANDARD 600V 2.9A TO277A
Request a Quote Datasheet
Description
DIODE STANDARD 600V 2.9A TO277A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SE70PJ-M3/86ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 600V 2.9A TO277A

DIODE STANDARD 600V 2.9A TO277A

Buy Now Datasheet
Single Diodes - 112-SE70PJ-M3/86ACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 600V 2.9A TO277A

DIODE GEN PURP 600V 2.9A TO277A

Buy Now Datasheet
Single Diodes - 112-SE70PJ-M3/86ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 2.9A (DC) Surface Mount TO-277A (SMPC)

Diode Standard 600V 2.9A (DC) Surface Mount TO-277A (SMPC)

Buy Now Datasheet
600V 2.9A Diode and Rectifier - 280-SE70PJ-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 2.9A Diode and Rectifier
280-SE70PJ-M3/86A
600V 2.9A Diode and Rectifier 280-SE70PJ-M3/86A
DIODE GEN PURP 600V 2.9A TO277A Product overview: SE70PJ-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2.9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE70PJ-M3/86A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 2.9A TO277A Product overview: SE70PJ-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2.9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE70PJ-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE70PJ-M3/86A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE70PJ-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers SE70PJ-M3/86A
DIODE GEN PURP 600V 2.9A TO277A

DIODE GEN PURP 600V 2.9A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SE70PJ-M3/86A
Rectifiers SE70PJ-M3/86A
Rectifiers 7A, 600V, ESD PROTECTION, SM

Rectifiers 7A, 600V, ESD PROTECTION, SM

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 112-SE70PJ-M3/86ADKR-ND 280-SE70PJ-M3/86A SE70PJ-M3/86A SE70PJ-M3/86A
Product Name Single Diodes 600V 2.9A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 175 C (-67 to 347 F)
RoHS Compliant RoHS
IO 2.9 amps
Unlock Full Specs
to access all available technical data