Vishay Intertechnology, Inc. Single Diodes SE20PADHM3/I

Description
Diode Standard 200V 1.6A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
Diode Standard 200V 1.6A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SE20PADHM3/I-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SE20PADHM3/I-ND
Single Diodes SE20PADHM3/I-ND
Diode Standard 200V 1.6A Surface Mount DO-220AA (SMP)

Diode Standard 200V 1.6A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
200V 1.6A Diode and Rectifier - 280-SE20PADHM3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1.6A Diode and Rectifier
280-SE20PADHM3/I
200V 1.6A Diode and Rectifier 280-SE20PADHM3/I
DIODE GEN PURP 200V 1.6A DO220AA Product overview: SE20PADHM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20PADHM3/I can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 1.6A DO220AA Product overview: SE20PADHM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20PADHM3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281474-SE20PADHM3/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281474-SE20PADHM3/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281474-SE20PADHM3/I
Win Source Part Number: 1281474-SE20PADHM3/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 14,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1.6A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 2 A Reverse Recovery Time (trr): 1.2 µs Current - Reverse Leakage @ Vr: 5 µA @ 200 V Capacitance @ Vr, F: 13pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SE20PDHM3/I,SE20PDHM 3/I Base Product Number: SE20

Win Source Part Number: 1281474-SE20PADHM3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 14,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1.6A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 2 A
Reverse Recovery Time (trr): 1.2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Capacitance @ Vr, F: 13pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SE20PDHM3/I,SE20PDHM3/I
Base Product Number: SE20

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE20PADHM3/I - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE20PADHM3/I
Discrete Semiconductor Products - Diodes - Rectifiers SE20PADHM3/I
DIODE GEN PURP 200V 1.6A DO220AA

DIODE GEN PURP 200V 1.6A DO220AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SE20PADHM3/I
Rectifiers SE20PADHM3/I
Rectifiers 2A, 200V, ESD PROTECTION, SMPA

Rectifiers 2A, 200V, ESD PROTECTION, SMPA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number SE20PADHM3/I-ND 280-SE20PADHM3/I 1281474-SE20PADHM3/I SE20PADHM3/I SE20PADHM3/I
Product Name Single Diodes 200V 1.6A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Tape & Reel (TR) DO-221BC-2
RoHS Compliant RoHS
Diode Type Standard
VF 1.05 volts 1.05 volts
Unlock Full Specs
to access all available technical data