Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SE07PD-E3/85A

Description
Win Source Part Number: 1281132-SE07PD-E3/85 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 700mA Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 700 mA Current - Reverse Leakage @ Vr: 5 µA @ 200 V Capacitance @ Vr, F: 5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SE07 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1281132-SE07PD-E3/85 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 700mA Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 700 mA Current - Reverse Leakage @ Vr: 5 µA @ 200 V Capacitance @ Vr, F: 5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SE07 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281132-SE07PD-E3/85A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281132-SE07PD-E3/85A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281132-SE07PD-E3/85A
Win Source Part Number: 1281132-SE07PD-E3/85 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 700mA Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 700 mA Current - Reverse Leakage @ Vr: 5 µA @ 200 V Capacitance @ Vr, F: 5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SE07 Product Status: Obsolete

Win Source Part Number: 1281132-SE07PD-E3/85A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 700mA
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 700 mA
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Capacitance @ Vr, F: 5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SE07
Product Status: Obsolete

Buy Now Datasheet
200V 700MA Diode and Rectifier - 280-SE07PD-E3/85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 700MA Diode and Rectifier
280-SE07PD-E3/85A
200V 700MA Diode and Rectifier 280-SE07PD-E3/85A
DIODE GP 200V 700MA DO220AA Product overview: SE07PD-E3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE07PD-E3/85A can be used for catalog matching and distributor lookup.

DIODE GP 200V 700MA DO220AA Product overview: SE07PD-E3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE07PD-E3/85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SE07PD-E3/85A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SE07PD-E3/85A-ND
Single Diodes SE07PD-E3/85A-ND
Diode Standard 200V 700mA Surface Mount DO-220AA (SMP)

Diode Standard 200V 700mA Surface Mount DO-220AA (SMP)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Diodes Rectifiers Diodes
Product Number 1281132-SE07PD-E3/85A 280-SE07PD-E3/85A SE07PD-E3/85A-ND
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 200V 700MA Diode and Rectifier Single Diodes
Diode Type Standard
VF 1.05 volts
VR 200 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data