The SESD series Ultra Low Capacitance Diode Arrays provides signal integrity-preserving
9.2V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 1103/6DFN (2.8x0.8)
TVS DIODE 7VWM 9.2VC 1103/6DFN
TVS DIODE 7VWM 9.2VC 1103/6DFN
| Littelfuse, Inc. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SESD1103Q6UG-0020-090 | SESD1103Q6UG-0020-090TR-ND | SESD1103Q6UG-0020-090 | SESD1103Q6UG-0020-090 |
| Product Name | Overvoltage Protection - TVS Diode Arrays - Automotive - TVS Diode Arrays - Series: SESD Series Ultra Low Capacitance Diode Arrays - SESD1103Q6UG-0020-090 | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | |||
| RoHS Compliant | RoHS | |||
| VR | 7 volts | |||
| CT | 0.2000 pF | |||
| Configuration | Single |