The SESD Series Ultra Low Capacitance Discrete TVS provides unidirectional and bidirectional ESD protection for the most challenging high speed serial interfaces. Its low off-state capacitance, extremely low leakage (< 50 nA) and low dynamic resistance make it compatible with high speed signaling such as USB 3.1, HDMI 2.0, DisplayPort, and V-by-One®. The SESD series has an ESD (IEC 61000-4-2) rating of ±20 kV packaged in the industry’s popular 0402 and 0201 footprints. 0.13pF MAX bidirectional off-state capacitance 0.25pF MAX unidirectional off-state capacitance IEC 61000-4-2 ESD rating of ±20 kV air and contact discharge Low clamping voltage of 10V @ IPP=2A (Bidirectional) (tP=8/20μs) PPAP capable Low profile 0201 and 0402 DFN packages Facilitates excellent signal integrity AEC-Q101 qualified Lead-free and RoHS compliant EVL Compliant
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1095184-SESD0201X1BN
Packaging: Reel - TR
Type: Zener
Applications: Automotive, HDMI
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 0.1pF @ 3GHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 0201
STAND-OFF Voltage (Vwm): 7V (Max)
Minimum Breakdown Voltage: 9.8V (Typ)
Max Clamping Voltage: 10V (Typ)
Peak Pulse Current(Ippm): 2A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Portable Devices, Imaging, Video & Vision, Industrial, Multimedia
10V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201
10V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201
10V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201
TVS DIODE 7VWM 10VC 0201
ESD SUPPRESSOR, 0.1PF, 1 CH; Clamping Voltage Vc Max:10V; Diode Case Style:0201; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SESD Series; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
TVS DIODE 7VWM 10VC 0201
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SESD0201X1BN-0010-098 | 1095184-SESD0201X1BN-0010-098 | SESD0201X1BN-0010-098TR-ND | SESD0201X1BN-0010-098 | 28W4642 | SESD0201X1BN-0010-098 |
| Product Name | Automotive Qualified | TVS - TVS - Diodes - SESD0201X1BN-0010-098 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Esd Suppressor, 0.1Pf, 1 Ch; Clamping Voltage Vc Max Littelfuse | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| VR | 7 volts | |||||
| CT | 0.1000 pF | 0.1000 pF | ||||
| Package | 0201 | 0201 (0603 Metric) | 0201 | 0201 (0603 Metric) |