Vishay Intertechnology, Inc. Single Diodes SE40PDHM3_A/H

Description
DIODE STANDARD 200V 2.4A TO277A
Request a Quote Datasheet
Description
DIODE STANDARD 200V 2.4A TO277A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SE40PDHM3_A/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 200V 2.4A TO277A

DIODE STANDARD 200V 2.4A TO277A

Buy Now Datasheet
Single Diodes - 112-SE40PDHM3_A/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 200V 2.4A TO277A

DIODE GEN PURP 200V 2.4A TO277A

Buy Now Datasheet
Single Diodes - 112-SE40PDHM3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 2.4A Surface Mount TO-277A (SMPC)

Diode Standard 200V 2.4A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Automotive 200V 4A Diode and Rectifier - 280-SE40PDHM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 200V 4A Diode and Rectifier
280-SE40PDHM3_A/H
Automotive 200V 4A Diode and Rectifier 280-SE40PDHM3_A/H
Diode Switching 200V 4A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: SE40PDHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 200V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE40PDHM3_A/H can be used for catalog matching and distributor lookup.

Diode Switching 200V 4A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: SE40PDHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 200V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE40PDHM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
SE40PDHM3_A/H
Rectifiers SE40PDHM3_A/H
Rectifiers 4A, 200V, SMPC, ESD PROTECTION

Rectifiers 4A, 200V, SMPC, ESD PROTECTION

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE40PDHM3_A/H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE40PDHM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers SE40PDHM3_A/H
DIODE GEN PURP 200V 2.4A TO277A

DIODE GEN PURP 200V 2.4A TO277A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 112-SE40PDHM3_A/HDKR-ND 280-SE40PDHM3_A/H SE40PDHM3_A/H SE40PDHM3_A/H
Product Name Single Diodes Automotive 200V 4A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220188 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details
Rectifier Diode - HRPF8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 1800 mA
trr 300 ns
View Details
Medium power Schottky barrier single diode - BAT760-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
3 suppliers
Diode Arrays - BAS16SH6727XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
Package SOT363; 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers