Diode Standard 600V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)
Diode Standard 600V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)
Diode Standard 600V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)
Win Source Part Number: 1281240-SE30AFJ-M3/6
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 14,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1.4A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Capacitance @ Vr, F: 19pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SlimSMA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SE30AFJ-M3/6BGITR,SE
Base Product Number: SE30
Diode Switching 600V 3A 2-Pin SlimSMA T/R Product overview: SE30AFJ-M3/6B from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE30AFJ-M3/6B can be used for catalog matching and distributor lookup.
Rectifiers 3.0A, 600V, ESD PROTECTION, SLIM SMA
DIODE GEN PURP 600V 1.4A DO221AC
RECTIFIER, STANDARD, 3A, 600V, DO-221AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single
RECTIFIER, STANDARD, 3A, 600V, DO-221AC, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | SE30AFJ-M3/6BGITR-ND | 1281240-SE30AFJ-M3/6B | 280-SE30AFJ-M3/6B | SE30AFJ-M3/6B | SE30AFJ-M3/6B | 66W6251 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 600V 3A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Standard, 3A, 600V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||
| Diode Type | Standard | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 600 volts | |||||
| IR | 0.0100 mA |