Vishay Intertechnology, Inc. 200V 1A Diode and Rectifier SE10PD-M3/84A

Description
Diode Switching 200V 1A 2-Pin SMP T/R Product overview: SE10PD-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE10PD-M3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 200V 1A 2-Pin SMP T/R Product overview: SE10PD-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE10PD-M3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 1A Diode and Rectifier - 280-SE10PD-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-SE10PD-M3/84A
200V 1A Diode and Rectifier 280-SE10PD-M3/84A
Diode Switching 200V 1A 2-Pin SMP T/R Product overview: SE10PD-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE10PD-M3/84A can be used for catalog matching and distributor lookup.

Diode Switching 200V 1A 2-Pin SMP T/R Product overview: SE10PD-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE10PD-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SE10PD-M3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SE10PD-M3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SE10PD-M3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Diodes, Rectifiers - Single - SE10PD-M3/84A - 1095133-SE10PD-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SE10PD-M3/84A
1095133-SE10PD-M3/84A
Diodes, Rectifiers - Single - SE10PD-M3/84A 1095133-SE10PD-M3/84A
Manufacturer: Vishay Win Source Part Number: 1095133-SE10PD-M3/84 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 1A Reverse Recovery Time (trr): 780ns Current - Reverse Leakage @ Vr: 5μA @ 200V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095133-SE10PD-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 1A
Reverse Recovery Time (trr): 780ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
SE10PD-M3/84A
Rectifiers SE10PD-M3/84A
Rectifiers 200 Volt 1.0 Amp ESD Capability

Rectifiers 200 Volt 1.0 Amp ESD Capability

Buy Now Datasheet
Diode, Rectifier, Esd Pr, 1A, 200V, Esmp; Repetitive Peak Reverse Voltage Vishay - 75R3146 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, Esd Pr, 1A, 200V, Esmp; Repetitive Peak Reverse Voltage Vishay
75R3146
Diode, Rectifier, Esd Pr, 1A, 200V, Esmp; Repetitive Peak Reverse Voltage Vishay 75R3146
DIODE, RECTIFIER, ESD PR, 1A, 200V, ESMP; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.05V; Reverse Recovery Time:780ns; Forward Surge Current:25A RoHS Compliant: Yes

DIODE, RECTIFIER, ESD PR, 1A, 200V, ESMP; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.05V; Reverse Recovery Time:780ns; Forward Surge Current:25A RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SE10PD-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE10PD-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers SE10PD-M3/84A
DIODE GEN PURP 200V 1A DO220AA

DIODE GEN PURP 200V 1A DO220AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 280-SE10PD-M3/84A SE10PD-M3/84AGICT-ND 1095133-SE10PD-M3/84A SE10PD-M3/84A 75R3146 SE10PD-M3/84A
Product Name 200V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SE10PD-M3/84A Rectifiers Diode, Rectifier, Esd Pr, 1A, 200V, Esmp; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-220AA-2
RoHS Compliant RoHS RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data