Win Source Part Number: 1281233-SE15PG-M3/85
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 1.5 A
Reverse Recovery Time (trr): 900 ns
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Capacitance @ Vr, F: 9.5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SE15PG-M3/85AGITR,SE
Base Product Number: SE15
DIODE GEN PURP 400V 1.5A DO220AA Product overview: SE15PG-M3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE15PG-M3/85A can be used for catalog matching and distributor lookup.
Diode Standard 400V 1.5A Surface Mount DO-220AA (SMP)
Diode Standard 400V 1.5A Surface Mount DO-220AA (SMP)
Diode Standard 400V 1.5A Surface Mount DO-220AA (SMP)
DIODE GEN PURP 400V 1.5A DO220AA
Rectifiers 400 Volt 1.5 Amp ESD Capability
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1281233-SE15PG-M3/85A | 280-SE15PG-M3/85A | SE15PG-M3/85AGITR-ND | SE15PG-M3/85A | SE15PG-M3/85A |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 400V 1.5A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.05 volts | 1.05 volts | |||
| VR | 400 volts | ||||
| IR | 0.0050 mA | ||||
| trr | 900 ns |