Manufacturer: Rohm Semiconductor
Win Source Part Number: 894108-SDZT15R8.2
Operating Temperature Range: 150°C
Features: Zener Diode 8.2 V 100 mW ±5% Surface Mount SMD0603
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SDZT15
Categories: Discrete Semiconductor Products
Case / Package: SMD0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SDZT15R8.2CT, SDZT15R8.2DKR, SDZT15R8.2TR
DIODE ZENER 8.2V 100MW SMD0603 Product overview: SDZT15R8.2 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SDZT15R8.2 can be used for catalog matching and distributor lookup.
Zener Diode 8.2V 100mW ±5% Surface Mount SMD0603
DIODE ZENER 8.2V 100MW SMD0603
Zener Diodes Zener Diode RASMID Series
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 894108-SDZT15R8.2 | 287-SDZT15R8.2 | SDZT15R8.2TR-ND | SDZT15R8.2 | SDZT15R8.2 |
| Product Name | Diodes - Zener - Single - SDZT15R8.2 | 8.2V 100MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | SMD0603 | Tape & Reel (TR) | SMD0603 | SOD-962-2 | |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| RoHS Compliant | RoHS | ||||
| VZ | 8.2 volts | 8.2 volts |