Vishay Intertechnology, Inc. Single Diodes SE8D20JHM3/H

Description
DIODE GEN PURP 600V 2A SLIMSMAW
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 2A SLIMSMAW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SE8D20JHM3/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 600V 2A SLIMSMAW

DIODE GEN PURP 600V 2A SLIMSMAW

Buy Now Datasheet
Single Diodes - 112-SE8D20JHM3/HTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 600V 2A SLIMSMAW

DIODE STANDARD 600V 2A SLIMSMAW

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 112-SE8D20JHM3/HCT-ND
Product Name Single Diodes
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1222867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: ESAD92-02R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.2000 mA
View Details
High-speed switching diode - 1N4531,113 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
5 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details