ESD Suppressor Diode TVS Bi-Dir 5V Automotive 2-Pin Chip T/R Product overview: SESD0201C-006-058 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SESD0201C-006-05
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1095183-SESD0201C-00
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 0.6pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 0201 (0603 Metric)
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 5.8V
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
Clamp Ipp Tvs Diode Surface Mount 0201 (0603 Metric)
TVS DIODE 5VWM 0201
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SESD0201C-006-058 | 1095183-SESD0201C-006-058 | SESD0201C-006-058TR-ND | SESD0201C-006-058 |
| Product Name | Automotive 5V TVS Protection Diode | TVS - TVS - Diodes - SESD0201C-006-058 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | Chip | 0201 (0603 Metric) | 0201 (0603 Metric) | 0201 (0603 Metric) |
| Tj | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |