Diode Standard 100V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)
DIODE GEN PURP 100V 1.4A DO221AC
Rectifiers 3 Amp 100 volts ESD PROTECTION 13in
RECTIFIER, STANDARD, 3A, 100V, DO-221AC, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | SE30AFB-M3/6B-ND | SE30AFB-M3/6B | SE30AFB-M3/6B | 66W6237 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Standard, 3A, 100V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay |
| Tj | -55 to 175 C (-67 to 347 F) | ? to 175 C (? to 347 F) | ||
| Life Cycle Stage | Active | |||
| VF | 1.1 volts | 1.1 volts | ||
| Package | DO-221AC-2 |