DIODE STANDARD 100V 2A SLIMDPAK
DIODE STANDARD 100V 2A SLIMDPAK
Diode Standard 100V 2A Surface Mount SlimDPAK
Rectifiers 100V 4A SlimDPAK Planar STD.
DIODE GEN PURP 100V 2A SLIMDPAK
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 112-SE40PWBCHM3/ICT-ND | SE40PWBCHM3/I | SE40PWBCHM3/I |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |