Vishay Intertechnology, Inc. Single Diodes SE8D20G-M3/H

Description
DIODE GEN PURP 400V 2A SLIMSMAW
Request a Quote Datasheet
Description
DIODE GEN PURP 400V 2A SLIMSMAW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SE8D20G-M3/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 400V 2A SLIMSMAW

DIODE GEN PURP 400V 2A SLIMSMAW

Buy Now Datasheet
Single Diodes - 112-SE8D20G-M3/HTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 400V 2A SLIMSMAW

DIODE STANDARD 400V 2A SLIMSMAW

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 112-SE8D20G-M3/HCT-ND
Product Name Single Diodes
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4461US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 210 mA
IR 5 mA
View Details
Hard To Find - 30A - 1127964-30A - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type Schottky
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details