Vishay Intertechnology, Inc. Single Diodes SE20PG-M3/85A

Description
Diode Standard 400V 1.6A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
Diode Standard 400V 1.6A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SE20PG-M3/85A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SE20PG-M3/85A-ND
Single Diodes SE20PG-M3/85A-ND
Diode Standard 400V 1.6A Surface Mount DO-220AA (SMP)

Diode Standard 400V 1.6A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281692-SE20PG-M3/85A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281692-SE20PG-M3/85A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281692-SE20PG-M3/85A
Win Source Part Number: 1281692-SE20PG-M3/85 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 1.6A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 2 A Reverse Recovery Time (trr): 1.2 µs Current - Reverse Leakage @ Vr: 5 µA @ 400 V Capacitance @ Vr, F: 13pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SE20

Win Source Part Number: 1281692-SE20PG-M3/85A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1.6A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 2 A
Reverse Recovery Time (trr): 1.2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Capacitance @ Vr, F: 13pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SE20

Buy Now Datasheet
400V 1.6A Diode and Rectifier - 280-SE20PG-M3/85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1.6A Diode and Rectifier
280-SE20PG-M3/85A
400V 1.6A Diode and Rectifier 280-SE20PG-M3/85A
DIODE GEN PURP 400V 1.6A DO220AA Product overview: SE20PG-M3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20PG-M3/85A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1.6A DO220AA Product overview: SE20PG-M3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20PG-M3/85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE20PG-M3/85A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE20PG-M3/85A
Discrete Semiconductor Products - Diodes - Rectifiers SE20PG-M3/85A
DIODE GEN PURP 400V 1.6A DO220AA

DIODE GEN PURP 400V 1.6A DO220AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SE20PG-M3/85A
Rectifiers SE20PG-M3/85A
Rectifiers 2A, 400V, ESD PROTECTION, SM RECT

Rectifiers 2A, 400V, ESD PROTECTION, SM RECT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number SE20PG-M3/85A-ND 1281692-SE20PG-M3/85A 280-SE20PG-M3/85A SE20PG-M3/85A SE20PG-M3/85A
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 400V 1.6A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Diode Type Standard
VF 1.05 volts 1.05 volts
VR 400 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data