Win Source Part Number: 1092222-SE30AFGHM3/6
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1.4A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Capacitance @ Vr, F: 19pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SlimSMA)
Alternative Parts (Cross-Reference): SE30AFG-M3/6A; SE30AFJ-M3/6A; S3JB; S3AB; S3MB; SE30AFJHM3/6ASE30AFG
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SE30AFGHM3/6AGITR,SE
Base Product Number: SE30
Diode Standard 400V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)
Diode Standard 400V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)
Diode Standard 400V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)
Rectifiers 3 Amp 400 Volts ESD PROTECTION Product overview: SE30AFGHM3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE30AFGHM3/6A can be used for catalog matching and distributor lookup.
DIODE GEN PURP 400V 1.4A DO221AC
Rectifiers 3 Amp 400 Volts ESD PROTECTION
RECTIFIER, STANDARD, 3A, 400V, DO-221AC, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single
RECTIFIER, STANDARD, 3A, 400V, DO-221AC; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1092222-SE30AFGHM3/6A | 112-SE30AFGHM3/6ACT-ND | 280-SE30AFGHM3/6A | SE30AFGHM3/6A | SE30AFGHM3/6A | 66W6248 | 88W3689 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Standard, 3A, 400V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay | Rectifier, Standard, 3A, 400V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay |
| Diode Type | Standard | ||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 0.9800 volts | |||
| VR | 400 volts | ||||||
| IR | 0.0100 mA | ||||||
| trr | 1500 ns |