Vishay Intertechnology, Inc. Single Diodes SE15PJHM3/84A

Description
DIODE STANDARD 600V 1.5A DO220AA
Request a Quote Datasheet
Description
DIODE STANDARD 600V 1.5A DO220AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SE15PJHM3/84ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 600V 1.5A DO220AA

DIODE STANDARD 600V 1.5A DO220AA

Buy Now Datasheet
Single Diodes - 112-SE15PJHM3/84ACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 600V 1.5A DO220AA

DIODE GEN PURP 600V 1.5A DO220AA

Buy Now Datasheet
Single Diodes - 112-SE15PJHM3/84ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1.5A Surface Mount DO-220AA (SMP)

Diode Standard 600V 1.5A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Diodes, Rectifiers - Single - SE15PJHM3/84A - 894118-SE15PJHM3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SE15PJHM3/84A
894118-SE15PJHM3/84A
Diodes, Rectifiers - Single - SE15PJHM3/84A 894118-SE15PJHM3/84A
Manufacturer: Vishay Win Source Part Number: 894118-SE15PJHM3/84A Series: eSMP® Features: Diode Standard 600 V 1.5A Surface Mount DO-220AA (SMP) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-220AA Package: Reel - TR Mounting: Surface Mount Family Name: SE15 Categories: Discrete Semiconductor Products Case / Package: DO-220AA (SMP) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 894118-SE15PJHM3/84A
Series: eSMP®
Features: Diode Standard 600 V 1.5A Surface Mount DO-220AA (SMP)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-220AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SE15
Categories: Discrete Semiconductor Products
Case / Package: DO-220AA (SMP)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
600V 1.5A Diode and Rectifier - 280-SE15PJHM3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1.5A Diode and Rectifier
280-SE15PJHM3/84A
600V 1.5A Diode and Rectifier 280-SE15PJHM3/84A
DIODE GEN PURP 600V 1.5A DO220AA Product overview: SE15PJHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE15PJHM3/84A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 1.5A DO220AA Product overview: SE15PJHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE15PJHM3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
SE15PJHM3/84A
Rectifiers SE15PJHM3/84A
Rectifiers 600 Volt 1.5 Amp ESD Capability

Rectifiers 600 Volt 1.5 Amp ESD Capability

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE15PJHM3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE15PJHM3/84A
Discrete Semiconductor Products - Diodes - Rectifiers SE15PJHM3/84A
DIODE GEN PURP 600V 1.5A DO220AA

DIODE GEN PURP 600V 1.5A DO220AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 112-SE15PJHM3/84ADKR-ND 894118-SE15PJHM3/84A 280-SE15PJHM3/84A SE15PJHM3/84A SE15PJHM3/84A
Product Name Single Diodes Diodes, Rectifiers - Single - SE15PJHM3/84A 600V 1.5A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Diode Type Diode Standard 600 V 1.5A Surface Mount DO-220AA (SMP)
Package Tape and Reel DO-220AA
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data