Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SE15FJHM3/I

Description
Win Source Part Number: 1281325-SE15FJHM3/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 1.5 A Reverse Recovery Time (trr): 900 ns Current - Reverse Leakage @ Vr: 5 µA @ 600 V Capacitance @ Vr, F: 10.5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SE15
Request a Quote Datasheet
Description
Win Source Part Number: 1281325-SE15FJHM3/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 1.5 A Reverse Recovery Time (trr): 900 ns Current - Reverse Leakage @ Vr: 5 µA @ 600 V Capacitance @ Vr, F: 10.5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SE15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281325-SE15FJHM3/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281325-SE15FJHM3/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281325-SE15FJHM3/I
Win Source Part Number: 1281325-SE15FJHM3/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 1.5 A Reverse Recovery Time (trr): 900 ns Current - Reverse Leakage @ Vr: 5 µA @ 600 V Capacitance @ Vr, F: 10.5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SE15

Win Source Part Number: 1281325-SE15FJHM3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 1.5 A
Reverse Recovery Time (trr): 900 ns
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Capacitance @ Vr, F: 10.5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SE15

Buy Now Datasheet
Single Diodes - SE15FJHM3/I-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SE15FJHM3/I-ND
Single Diodes SE15FJHM3/I-ND
Diode Standard 600V 1.5A Surface Mount DO-219AB (SMF)

Diode Standard 600V 1.5A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Automotive 600V 1.5A Diode and Rectifier - 280-SE15FJHM3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 600V 1.5A Diode and Rectifier
280-SE15FJHM3/I
Automotive 600V 1.5A Diode and Rectifier 280-SE15FJHM3/I
Diode Switching 600V 1.5A 2-Pin SMF T/R Automotive AEC-Q101 Product overview: SE15FJHM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE15FJHM3/I can be used for catalog matching and distributor lookup.

Diode Switching 600V 1.5A 2-Pin SMF T/R Automotive AEC-Q101 Product overview: SE15FJHM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE15FJHM3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE15FJHM3/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE15FJHM3/I
Discrete Semiconductor Products - Diodes - Rectifiers SE15FJHM3/I
DIODE GEN PURP 600V 1.5A DO219AB

DIODE GEN PURP 600V 1.5A DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SE15FJHM3/I
Rectifiers SE15FJHM3/I
Rectifiers 1.5A,600V ESD PROTECTION, SMF RECT

Rectifiers 1.5A,600V ESD PROTECTION, SMF RECT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 1281325-SE15FJHM3/I SE15FJHM3/I-ND 280-SE15FJHM3/I SE15FJHM3/I SE15FJHM3/I
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Automotive 600V 1.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 1.05 volts 1.05 volts
VR 600 volts
IR 0.0050 mA
trr 900 ns
Unlock Full Specs
to access all available technical data