onsemi TVS Diodes SESD7L5.0DT5G

Description
10.4V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-723
Request a Quote Datasheet
Description
10.4V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-723
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SESD7L5.0DT5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
10.4V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-723

10.4V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-723

Buy Now Datasheet
TVS Diodes - SESD7L5.0DT5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
10.4V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-723

10.4V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-723

Buy Now Datasheet
TVS Diodes - SESD7L5.0DT5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
10.4V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-723

10.4V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-723

Buy Now Datasheet
Singapore, Singapore
5V 150mW TVS Protection Diode
144-SESD7L5.0DT5G
5V 150mW TVS Protection Diode 144-SESD7L5.0DT5G
TVS Diode, 5V, Unidirectional, 150mW, SOT-723-3 Product overview: SESD7L5.0DT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 150mW. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 150mW, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SESD7L5.0DT5G can be used for catalog matching and distributor lookup.

TVS Diode, 5V, Unidirectional, 150mW, SOT-723-3 Product overview: SESD7L5.0DT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 150mW. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 150mW, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SESD7L5.0DT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1092346-SESD7L5.0DT5G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1092346-SESD7L5.0DT5G
Circuit Protection - TVS - Diodes 1092346-SESD7L5.0DT5G
Win Source Part Number: 1092346-SESD7L5.0DT5 G Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive, USB Standard Package: 8,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 5.4V Voltage - Clamping (Max) @ Ipp: 10.4V Power Line Protection: No Capacitance @ Frequency: 0.25pF @ 1MHz Current - Peak Pulse (10/1000µs): 1A (8/20µs) Package / Case: SOT-723 Supplier Device Package: SOT-723 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SP0502BXTG; DESD32VS2SO-7; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: SESD7L5.0DT5G-ND,SES D7L5.0DT5GOSCT,SESD7 L5.0DT5GOSTR,SESD7L5 .0DT5GOSDKR Base Product Number: SESD7

Win Source Part Number: 1092346-SESD7L5.0DT5G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive, USB
Standard Package: 8,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.4V
Voltage - Clamping (Max) @ Ipp: 10.4V
Power Line Protection: No
Capacitance @ Frequency: 0.25pF @ 1MHz
Current - Peak Pulse (10/1000µs): 1A (8/20µs)
Package / Case: SOT-723
Supplier Device Package: SOT-723
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SP0502BXTG; DESD32VS2SO-7;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SESD7L5.0DT5G-ND,SESD7L5.0DT5GOSCT,SESD7L5.0DT5GOSTR,SESD7L5.0DT5GOSDKR
Base Product Number: SESD7

Buy Now Datasheet
TVS Diodes SESD7L5.0DT5G
TVS DIODE 5VWM 10.4VC SOT723

TVS DIODE 5VWM 10.4VC SOT723

Supplier's Site Datasheet
Diode, Aec-Q101, Esd Protection, Sot-723; Clamping Voltage Vc Max Onsemi - 31AC1340 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, Esd Protection, Sot-723; Clamping Voltage Vc Max Onsemi
31AC1340
Diode, Aec-Q101, Esd Protection, Sot-723; Clamping Voltage Vc Max Onsemi 31AC1340
DIODE, AEC-Q101, ESD PROTECTION, SOT-723; Clamping Voltage Vc Max:10.4V; Diode Case Style:SOT-723; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:150mW; Product Range:ESD7L Series; Automotive Qualification RoHS Compliant: Yes

DIODE, AEC-Q101, ESD PROTECTION, SOT-723; Clamping Voltage Vc Max:10.4V; Diode Case Style:SOT-723; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:150mW; Product Range:ESD7L Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SESD7L5.0DT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SESD7L5.0DT5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SESD7L5.0DT5G
TVS DIODE 5VWM 10.4VC SOT723

TVS DIODE 5VWM 10.4VC SOT723

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SESD7L5.0DT5GOSDKR-ND 144-SESD7L5.0DT5G 1092346-SESD7L5.0DT5G SESD7L5.0DT5G 31AC1340 SESD7L5.0DT5G
Product Name TVS Diodes 5V 150mW TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Diode, Aec-Q101, Esd Protection, Sot-723; Clamping Voltage Vc Max Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOT-723 Tape and Reel SOT-723 SOT-723 SOT-723
VC 10.4 volts 10.4 volts 10.4 volts 10.4 volts
VBR 5.4 volts 5.4 volts 5.4 volts 5.4 volts
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data