Win Source Part Number: 1281288-SE40PBHM3/86
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2.4A (DC)
Voltage - Forward (Vf) (Max) @ If: 920 mV @ 2 A
Reverse Recovery Time (trr): 2.2 µs
Current - Reverse Leakage @ Vr: 10 µA @ 100 V
Capacitance @ Vr, F: 28pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SE40
Diode Standard 100V 2.4A (DC) Surface Mount TO-277A (SMPC)
DIODE GEN PURP 100V 2.4A TO277A Product overview: SE40PBHM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2.4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE40PBHM3/86A can be used for catalog matching and distributor lookup.
DIODE GEN PURP 100V 2.4A TO277A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1281288-SE40PBHM3/86A | SE40PBHM3/86A-ND | 280-SE40PBHM3/86A | SE40PBHM3/86A |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 100V 2.4A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 0.9200 volts | 0.9200 volts | ||
| VR | 100 volts | |||
| IR | 0.0100 mA | |||
| trr | 2200 ns |