DigiKey Datasheets for Touch Switches and Tactile Switches

Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
4.5 X 3.65 X 1.7, 180GF, IP67, T
6.0 X 6.0 X 4.3, 100GF, IP67, TA
6.0 X 6.0 X 4.3, 160GF, IP67, TA
6.0 X 6.0 X 7.0, 200GF, IP67, TA
6.0 X 6.0 X 8.0, 160GF, IP67, TA
6.2 X 6.2 X 2.5, 180GF, IP67, TA
6.2 X 6.2 X 2.6, 160GF, IP67, TA
6.2 X 6.2 X 2.6, 260GF, IP67, TA
6.2 X 6.2 X 2.6, 500GF, IP67, TA
6.2 X 6.2 X 3.1, 160GF, IP67, TA
6.2 X 6.2 X 3.1, 180GF, IP67, TA
6.2 X 6.2 X 3.1, 260GF, IP67, TA
6.2 X 6.2 X 3.1, 280GF, IP67, TA
6.2 X 6.2 X 3.4, 260GF, IP67, TA
6.2 X 6.2 X 3.4, 500GF, IP67, TA
6.2 X 6.2 X 5.0, 180GF, IP67, TA
6.2 X 6.2 X 7.2, 180GF, IP67, TA
6.2 X 6.2 X 7.2, 250GF, IP67, TA
6.2 X 6.2 X 7.7, 180GF, IP67, TA
6.2 X 6.2 X 7.7, 250GF, IP67, TA
6.45 X 6.45 X 3.5, 180GF, IP67,
6.45 X 6.45 X 3.5, 260GF, IP67,
6.45 X 6.45 X 3.5, 350GF, IP67,
6.45 X 6.45 X 5.2, 180GF, IP67,
6.45 X 6.45 X 5.2, 260GF, IP67,
6.45 X 6.45 X 5.2, 350GF, IP67,
7.1 X 8.5 X 7.0, 160GF, IP67, TA
8.0 X 8.0 X 12.85, 260GF, IP67,
8.0 X 8.0 X 13, 260GF, IP67, TAC
SWITCH TACT SMT J-LEAD 50MA 12VD
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 48V
SWITCH TACTILE SPST-NO 0.1A 30V
SWITCH TACTILE
TACT, 50MA, 12VDC, SPST-NO, 160G
TACT, 50MA, SPST-NO, SURFACE MOU
Tactile Switch SPST x 2 Side Actuated Through Hole, Right Angle
Tactile Switch SPST-NC Top Actuated Surface Mount
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Tactile Switch SPST-NO Top Actuated Panel Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Through Hole
TACTILE SWITCH, SPST-NO, 1.6 X 1
TACTILE SWITCH, SPST-NO, 2.8 X 1
TACTILE SWITCH, SPST-NO, 3.0 X 2
TACTILE SWITCH, SPST-NO, 3.5 X 3
TACTILE SWITCH, SPST-NO, 3.7 X 3
TACTILE SWITCH, SPST-NO, 3.9 X 2
TACTILE SWITCH, SPST-NO, 3.95 X
TACTILE SWITCH, SPST-NO, 4.5 X 4
TACTILE SWITCH, SPST-NO, 4.8 X 4
TACTILE SWITCH, SPST-NO, 5.2 X 5
TACTILE SWITCH, SPST-NO, 6.0 X 6
TACTILE SWITCH, SPST-NO, 6.1 X 3
TACTILE SWITCH, SPST-NO, 6.2 X 6
TACTILE SWITCH, SPST-NO, 6.35 X
TACTILE SWITCH, SPST-NO, 6.55 X
Tactile Switch
TL3215AF250BQ
TL3220AF160RGBR

<< Prev Next >>