Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
TACT, 50mA, SPST-NO, Off-(On), PC Pin
Tactile Switches 6.0X6.15MM R/A 250G
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:TL1105 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
| Heilind Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | TL1105RF250Q | EG1838-ND | 1400-TL1105RF250Q | TL1105RF250Q | 15N4485 | TL1105RF250Q | TL1105RF250Q |
| Product Name | P021222 | Tactile Switches | Tactile Switches | Tactile Switches | Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | |||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-Mom | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | SPST-NO | ||
| Switch Dimensions | 7.10mm x 6.55mm |