E-Switch, Inc. Tactile Switches TL1016AAF220QG

Description
Tactile Switch
Request a Quote Datasheet
Description
Tactile Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 141-TL1016AAF220QGTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL1016AAF220QGTR-ND
Tactile Switches 141-TL1016AAF220QGTR-ND
Tactile Switch

Tactile Switch

Buy Now Datasheet
Tactile Switches - 141-TL1016AAF220QGCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL1016AAF220QGCT-ND
Tactile Switches 141-TL1016AAF220QGCT-ND
Tactile Switch

Tactile Switch

Buy Now Datasheet
Tactile Switches - 141-TL1016AAF220QGDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switch

Tactile Switch

Buy Now Datasheet
Tactile Switches 1400-TL1016AAF220QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
Switches - Tactile Switches TL1016AAF220QG
SWITCH TACT SPST-NO 50MA 12V

SWITCH TACT SPST-NO 50MA 12V

Supplier's Site
Tactile Switch, 0.05A, 12Vdc, Smd, 220Gf; Product Range E-Switch - 33AK0857 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, Smd, 220Gf; Product Range E-Switch
33AK0857
Tactile Switch, 0.05A, 12Vdc, Smd, 220Gf; Product Range E-Switch 33AK0857
TACTILE SWITCH, 0.05A, 12VDC, SMD, 220GF; Product Range:TL1016 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, SMD, 220GF; Product Range:TL1016 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switch, 0.05A, 12Vdc, Smd, 220Gf; Product Range E-Switch - 33AK0849 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, Smd, 220Gf; Product Range E-Switch
33AK0849
Tactile Switch, 0.05A, 12Vdc, Smd, 220Gf; Product Range E-Switch 33AK0849
TACTILE SWITCH, 0.05A, 12VDC, SMD, 220GF; Product Range:TL1016 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, SMD, 220GF; Product Range:TL1016 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 141-TL1016AAF220QGTR-ND 141-TL1016AAF220QGCT-ND 1400-TL1016AAF220QG TL1016AAF220QG 33AK0857
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switch, 0.05A, 12Vdc, Smd, 220Gf; Product Range E-Switch
Actuator Specifications Rectangular Button Rectangular Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 4.70mm x 2.90mm 4.70mm x 2.90mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7028-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Illuminated Low Profile Process Sealed Tactile - JB15HLPC - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
Maxi Four Leg Key Pad Dome - 5176TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.4195 kg)
View Details
4 suppliers