E-Switch, Inc. Tactile Switches TL1105JAF160Q

Description
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG1863-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG1863-ND
Tactile Switches EG1863-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
P010205 - TL1105JAF160Q - Heilind Electronics, Inc.
Wilmington, MA, United States
P010205

P010205

Buy Now
Tactile Switches 1400-TL1105JAF160Q
TACT, 50mA, SPST-NO, Off-(On), PC Pin

TACT, 50mA, SPST-NO, Off-(On), PC Pin

Supplier's Site Datasheet
Switches - Tactile Switches - 1376529-TL1105JAF160Q - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376529-TL1105JAF160Q
Switches - Tactile Switches 1376529-TL1105JAF160Q
Win Source Part Number: 1376529-TL1105JAF160 Q Category: Switches - Tactile Switches Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: TL1105 Package: Bulk Product Status: Active Base Product Number: TL1105 Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Termination Style: PC Pin Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Length, Right Angle: 6.35mm Actuator Orientation: Side Actuated Outline: 7.20mm x 6.50mm Illumination: Non-Illuminated Operating Force: 160gf Actuator Material: Polyamide (PA), Nylon Switch Travel: 0.25mm

Win Source Part Number: 1376529-TL1105JAF160Q
Category: Switches - Tactile Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: TL1105
Package: Bulk
Product Status: Active
Base Product Number: TL1105
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Plunger for Cap
Termination Style: PC Pin
Mechanical Life: 100,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Length, Right Angle: 6.35mm
Actuator Orientation: Side Actuated
Outline: 7.20mm x 6.50mm
Illumination: Non-Illuminated
Operating Force: 160gf
Actuator Material: Polyamide (PA), Nylon
Switch Travel: 0.25mm

Buy Now Datasheet
SWITCH TACTILE SPST-NO 0.05A 12V - 239-TL1105JAF160Q - Utmel Electronic Limited
Hong Kong, China
SWITCH TACTILE SPST-NO 0.05A 12V
239-TL1105JAF160Q
SWITCH TACTILE SPST-NO 0.05A 12V 239-TL1105JAF160Q
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL1105JAF160Q
Tactile Switches TL1105JAF160Q
Tactile Switches 6.0X2.8MM R/A 160G

Tactile Switches 6.0X2.8MM R/A 160G

Buy Now Datasheet
Switches - Tactile Switches TL1105JAF160Q
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch - 15N4478 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch
15N4478
Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch 15N4478
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:TL1105 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:-RoHS Compliant: Yes

SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:TL1105 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. New Yorker Electronics Co., Inc. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG1863-ND TL1105JAF160Q 1400-TL1105JAF160Q 1376529-TL1105JAF160Q 239-TL1105JAF160Q TL1105JAF160Q TL1105JAF160Q 15N4478
Product Name Tactile Switches P010205 Tactile Switches Switches - Tactile Switches SWITCH TACTILE SPST-NO 0.05A 12V Tactile Switches Switches - Tactile Switches Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Off-Mom Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 7.20mm x 6.50mm
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EDT.V - Push button - EDT.V - Pushbutton - EDT.VWS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2337243-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-1100P[]-B - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Max. Mechanical Life 200000 Number of electrical operations
View Details