E-Switch, Inc. Tactile Switches TL1220S2BBTGN

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 141-TL1220S2BBTGN-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL1220S2BBTGN-ND
Tactile Switches 141-TL1220S2BBTGN-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches 1400-TL1220S2BBTGN
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Green

TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Green

Supplier's Site Datasheet
Switches - Tactile Switches TL1220S2BBTGN
SWITCH TACTILE SPST-NO 50MA 12V

SWITCH TACTILE SPST-NO 50MA 12V

Supplier's Site
Tactile Switches - TL1220S2BBTGN - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
TL1220S2BBTGN
Tactile Switches TL1220S2BBTGN
Tactile Switches 50mA 12VDC SPST GRN LED 180+/-50gf

Tactile Switches 50mA 12VDC SPST GRN LED 180+/-50gf

Buy Now

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 141-TL1220S2BBTGN-ND 1400-TL1220S2BBTGN TL1220S2BBTGN TL1220S2BBTGN
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Translucent Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 7.80mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

30mm Key Selector Push Buttons - AK2-2PO-KD3 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Product Range Alcoswitch Te Connectivity - 30AC2731 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
Hardware - AT4140B - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details