E-Switch, Inc. P010513 12V TL3301AF260QG

Description
P010513 12V
Request a Quote Datasheet
Description
P010513 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
P010513 12V - TL3301AF260QG - Heilind Electronics, Inc.
Wilmington, MA, United States
P010513 12V
TL3301AF260QG
P010513 12V TL3301AF260QG
P010513 12V

P010513 12V

Buy Now
Tactile Switches - EG2527DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG2527DKR-ND
Tactile Switches EG2527DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG2527CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG2527CT-ND
Tactile Switches EG2527CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG2527TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG2527TR-ND
Tactile Switches EG2527TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches 1400-TL3301AF260QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
Laguna Hills, CA, United States
Tactile Switches - TL3301AF260QG
796872-TL3301AF260QG
Tactile Switches - TL3301AF260QG 796872-TL3301AF260QG
Manufacturer: E-Switch Win Source Part Number: 796872-TL3301AF260QG Series: TL3301 Packaging: Reel package Termination Style: Gull Wing Operating Temperature Range: -20°C ~ 70°C Actuator Material: Polyamide (PA), Nylon Mounting: SMD Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 6.00mm Illumination: Non-Illuminated Operating Force: 260gf Mechanical Life: 100,000 Cycles Family Name: TL3301 Categories: Switches Actuator Height off PCB, Vertical: 5.00mm Alternative Parts (Cross-Reference): SWT6-M3GTR; SWT6-M3BTR; SWT6-M2BTR; SWT6-M2YTR; Introduction Date: February 18, 2008 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: E-Switch
Win Source Part Number: 796872-TL3301AF260QG
Series: TL3301
Packaging: Reel package
Termination Style: Gull Wing
Operating Temperature Range: -20°C ~ 70°C
Actuator Material: Polyamide (PA), Nylon
Mounting: SMD
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 6.00mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 260gf
Mechanical Life: 100,000 Cycles
Family Name: TL3301
Categories: Switches
Actuator Height off PCB, Vertical: 5.00mm
Alternative Parts (Cross-Reference): SWT6-M3GTR; SWT6-M3BTR; SWT6-M2BTR; SWT6-M2YTR;
Introduction Date: February 18, 2008
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Switches - Tactile Switches TL3301AF260QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL3301AF260QG
Tactile Switches TL3301AF260QG
Tactile Switches 6mm SMT Gull Wing 5mm Act Height

Tactile Switches 6mm SMT Gull Wing 5mm Act Height

Buy Now Datasheet
Tactile Switches - TL3301AF260QG - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
TL3301AF260QG
Tactile Switches TL3301AF260QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet
Switch, Tactile Spst 50Ma, Smd Gull Wing; Product Range E-Switch - 15N4499 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile Spst 50Ma, Smd Gull Wing; Product Range E-Switch
15N4499
Switch, Tactile Spst 50Ma, Smd Gull Wing; Product Range E-Switch 15N4499
SWITCH, TACTILE SPST 50mA, SMD GULL WING; Product Range:TL3301 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE SPST 50mA, SMD GULL WING; Product Range:TL3301 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Tactile Spst 50Ma, Smd Gull Wing, Full Reel; Product Range E-Switch - 14P9506 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile Spst 50Ma, Smd Gull Wing, Full Reel; Product Range E-Switch
14P9506
Switch, Tactile Spst 50Ma, Smd Gull Wing, Full Reel; Product Range E-Switch 14P9506
SWITCH, TACTILE SPST 50mA, SMD GULL WING, FULL REEL; Product Range:TL3301 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

SWITCH, TACTILE SPST 50mA, SMD GULL WING, FULL REEL; Product Range:TL3301 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey DigiKey New Yorker Electronics Co., Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number TL3301AF260QG EG2527DKR-ND EG2527CT-ND 1400-TL3301AF260QG 796872-TL3301AF260QG TL3301AF260QG TL3301AF260QG TL3301AF260QG 15N4499
Product Name P010513 12V Tactile Switches Tactile Switches Tactile Switches Tactile Switches - TL3301AF260QG Switches - Tactile Switches Tactile Switches Tactile Switches Switch, Tactile Spst 50Ma, Smd Gull Wing; Product Range E-Switch
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact Off-Mom
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) SPST-NO
Switch Dimensions 6.00mm x 6.00mm 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

R program - RD - Pushbutton - RDTBL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL1LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3FS Tactile Switch (SMT) - B3FS-1092P - Aratas America LLC
Specs
Switch Dimensions 4.9 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
3 suppliers