Manufacturer: E-Switch
Win Source Part Number: 899758-TL3301NF160QJ
Series: TL3301
Operating Temperature Range: -20°C ~ 70°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: TL3301
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: EG4376CT, EG4376DKR, Q3636687AA, EG4376TR
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACT, 50mA, SPST-NO, Off-(On), J-lead
SWITCH, TACTILE, SPST, 50mA, SMD J-HOOK; Product Range:TL3301 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
SWITCH, TACTILE, SPST, 50mA, SMD J-HOOK, FULL REEL; Product Range:TL3301 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches SMT Tact Switch SPST-NO 0.05A 12V
| Win Source Electronics | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 899758-TL3301NF160QJ | EG4376TR-ND | EG4376CT-ND | 1400-TL3301NF160QJ | 15N4501 | TL3301NF160QJ | TL3301NF160QJ |
| Product Name | Tactile Switches - TL3301NF160QJ | Tactile Switches | Tactile Switches | Tactile Switches | Switch, Tactile, Spst, 50Ma, Smd J-Hook; Product Range E-Switch | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | ||
| Switch Dimensions | 6.00mm x 6.00mm | 6.00mm x 6.00mm |