E-Switch, Inc. Tactile Switches TL1016BAF220QG

Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL1016BAF220QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
Tactile Switches - 141-TL1016BAF220QGTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL1016BAF220QGTR-ND
Tactile Switches 141-TL1016BAF220QGTR-ND
Tactile Switch

Tactile Switch

Buy Now Datasheet
Tactile Switches - 141-TL1016BAF220QGCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL1016BAF220QGCT-ND
Tactile Switches 141-TL1016BAF220QGCT-ND
Tactile Switch

Tactile Switch

Buy Now Datasheet
Tactile Switches - 141-TL1016BAF220QGDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switch

Tactile Switch

Buy Now Datasheet
Tactile Switch, 0.05A, 12Vdc, Smd, 220Gf; Product Range E-Switch - 33AK0861 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, Smd, 220Gf; Product Range E-Switch
33AK0861
Tactile Switch, 0.05A, 12Vdc, Smd, 220Gf; Product Range E-Switch 33AK0861
TACTILE SWITCH, 0.05A, 12VDC, SMD, 220GF; Product Range:TL1016 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, SMD, 220GF; Product Range:TL1016 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switch, 0.05A, 12Vdc, Smd, 220Gf; Product Range E-Switch - 33AK0853 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, Smd, 220Gf; Product Range E-Switch
33AK0853
Tactile Switch, 0.05A, 12Vdc, Smd, 220Gf; Product Range E-Switch 33AK0853
TACTILE SWITCH, 0.05A, 12VDC, SMD, 220GF; Product Range:TL1016 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, SMD, 220GF; Product Range:TL1016 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches TL1016BAF220QG
SWITCH TACT SPST-NO 50MA 12V

SWITCH TACT SPST-NO 50MA 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL1016BAF220QG 141-TL1016BAF220QGTR-ND 141-TL1016BAF220QGCT-ND 33AK0861 TL1016BAF220QG
Product Name Tactile Switches Tactile Switches Tactile Switches Tactile Switch, 0.05A, 12Vdc, Smd, 220Gf; Product Range E-Switch Switches - Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Features Available in Tape and Reel Packaging Available in Tape and Reel Packaging RoHS
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1571220-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
B3U Ultra-small Tactile Switch (SMT) - B3U-3000P - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
10 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 486-7031-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers