E-Switch, Inc. Tactile Switches TL1250F180GRRCLR

Description
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG4675-5-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4675-5-ND
Tactile Switches EG4675-5-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Tactile Switches 1400-TL1250F180GRRCLR
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Green

TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Green

Supplier's Site Datasheet
Switch, Tactile, 50Ma, Through Hole; Product Range E-Switch - 09R9913 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, 50Ma, Through Hole; Product Range E-Switch
09R9913
Switch, Tactile, 50Ma, Through Hole; Product Range E-Switch 09R9913
SWITCH, TACTILE, 50mA, THROUGH HOLE; Product Range:TL1250 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:180gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, 50mA, THROUGH HOLE; Product Range:TL1250 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:180gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
TL1250F180GRRCLR
Switches - Tactile Switches TL1250F180GRRCLR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL1250F180GRRCLR
Tactile Switches TL1250F180GRRCLR
Tactile Switches 50mA 12VDC Green LED Gold, Round, Clear

Tactile Switches 50mA 12VDC Green LED Gold, Round, Clear

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG4675-5-ND 1400-TL1250F180GRRCLR 09R9913 TL1250F180GRRCLR TL1250F180GRRCLR
Product Name Tactile Switches Tactile Switches Switch, Tactile, 50Ma, Through Hole; Product Range E-Switch Switches - Tactile Switches Tactile Switches
Actuator Specifications Round Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 8.30mm x 10.30mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Twin Touch Metal Operators - 2ATF8-F2-IO - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Pushbutton Switches - 2-1977120-8 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
2 suppliers
Light Touch Miniature Pushbutton - EB2011G-A-J23ACF - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
6 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details