E-Switch, Inc. Tactile Switches TL3145BF260QJ

Description
TACT, 50mA, SPST-NO, Off-(On), J-lead
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), J-lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL3145BF260QJ
TACT, 50mA, SPST-NO, Off-(On), J-lead

TACT, 50mA, SPST-NO, Off-(On), J-lead

Supplier's Site Datasheet
Tactile Switches - 141-TL3145BF260QJCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL3145BF260QJCT-ND
Tactile Switches 141-TL3145BF260QJCT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 141-TL3145BF260QJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL3145BF260QJDKR-ND
Tactile Switches 141-TL3145BF260QJDKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 141-TL3145BF260QJTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL3145BF260QJTR-ND
Tactile Switches 141-TL3145BF260QJTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Switches - Tactile Switches - 1376566-TL3145BF260QJ - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376566-TL3145BF260QJ
Switches - Tactile Switches 1376566-TL3145BF260QJ
Win Source Part Number: 1376566-TL3145BF260Q J Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: TL3145 Package: Tape & Reel Product Status: Active Base Product Number: TL3145 Mounting Type: Surface Mount HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: J Lead Mechanical Life: 3,000,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Height off PCB, Vertical: 5.20mm Actuator Orientation: Top Actuated Outline: 6.45mm x 6.45mm Illumination: Non-Illuminated Operating Force: 260gf Switch Travel: 0.15mm

Win Source Part Number: 1376566-TL3145BF260QJ
Category: Switches - Tactile Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: TL3145
Package: Tape & Reel
Product Status: Active
Base Product Number: TL3145
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: J Lead
Mechanical Life: 3,000,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Height off PCB, Vertical: 5.20mm
Actuator Orientation: Top Actuated
Outline: 6.45mm x 6.45mm
Illumination: Non-Illuminated
Operating Force: 260gf
Switch Travel: 0.15mm

Buy Now Datasheet
Tactile Switch, 260Gf, 0.05A, 12Vdc, Smd; Product Range E-Switch - 80AH1425 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 260Gf, 0.05A, 12Vdc, Smd; Product Range E-Switch
80AH1425
Tactile Switch, 260Gf, 0.05A, 12Vdc, Smd; Product Range E-Switch 80AH1425
TACTILE SWITCH, 260GF, 0.05A, 12VDC, SMD; Product Range:TL3145 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC; IP Rating:IP67RoHS Compliant: Yes

TACTILE SWITCH, 260GF, 0.05A, 12VDC, SMD; Product Range:TL3145 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC; IP Rating:IP67RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
TL3145BF260QJ
Switches - Tactile Switches TL3145BF260QJ
SWITCH TACT SPST-NO 50MA 12V

SWITCH TACT SPST-NO 50MA 12V

Supplier's Site
NO J pin IP67 50mA 6.45mm 100MΩ 500000 260gf@±50gf 12V 6.45mm -40℃~+85℃ 5.2mm Red Round Button Brick nogging SPST SMD Tactile Switches ROHS - 239-TL3145BF260QJ - Utmel Electronic Limited
Hong Kong, China
NO J pin IP67 50mA 6.45mm 100MΩ 500000 260gf@±50gf 12V 6.45mm -40℃~+85℃ 5.2mm Red Round Button Brick nogging SPST SMD Tactile Switches ROHS
239-TL3145BF260QJ
NO J pin IP67 50mA 6.45mm 100MΩ 500000 260gf@±50gf 12V 6.45mm -40℃~+85℃ 5.2mm Red Round Button Brick nogging SPST SMD Tactile Switches ROHS 239-TL3145BF260QJ
NO J pin IP67 50mA 6.45mm 100MΩ 500000 260gf@±50gf 12V 6.45mm -40℃~+85℃ 5.2mm Red Round Button Brick nogging SPST SMD Tactile Switches ROHS

NO J pin IP67 50mA 6.45mm 100MΩ 500000 260gf@±50gf 12V 6.45mm -40℃~+85℃ 5.2mm Red Round Button Brick nogging SPST SMD Tactile Switches ROHS

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL3145BF260QJ 141-TL3145BF260QJCT-ND 141-TL3145BF260QJDKR-ND 1376566-TL3145BF260QJ 80AH1425 TL3145BF260QJ 239-TL3145BF260QJ
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switch, 260Gf, 0.05A, 12Vdc, Smd; Product Range E-Switch Switches - Tactile Switches NO J pin IP67 50mA 6.45mm 100MΩ 500000 260gf@±50gf 12V 6.45mm -40℃~+85℃ 5.2mm Red Round Button Brick nogging SPST SMD Tactile Switches ROHS
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-3 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Light Touch Miniature Pushbutton - EB2011G - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; On-Mom
View Details
7 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details