TL1105CF160QWHTACT J100004
Win Source Part Number: 1376558-TL1105CF160Q
Category: Switches - Tactile Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: TL1105
Package: Bulk
Product Status: Active
Base Product Number: TL1105
Mounting Type: Through Hole
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: PC Pin
Mechanical Life: 100,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Height off PCB, Vertical: 8.00mm
Actuator Orientation: Top Actuated
Outline: 6.00mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 160gf
Actuator Material: Polyamide (PA), Nylon
Switch Travel: 0.25mm
Tactile Switch SPST-NO Top Actuated Through Hole
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH, TACTILE, SPST, 50mA, 12VDC; Product Range:TL1105 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Tactile Switches 6X6X8MM 160GF
| Heilind Electronics, Inc. | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | TL1105CF160Q | 1400-TL1105CF160Q | 1376558-TL1105CF160Q | EG5995-ND | TL1105CF160Q | 15N9264 | TL1105CF160Q |
| Product Name | TL1105CF160QWHTACT J100004 | Tactile Switches | Switches - Tactile Switches | Tactile Switches | Switches - Tactile Switches | Switch, Tactile, Spst, 50Ma, 12Vdc; Product Range E-Switch | Tactile Switches |
| Configuration | Normally Open (NO) | Normally Open (NO) | |||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |||
| Min. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1631 kg) | ||
| Max. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1631 kg) | |||
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton |