TACT, 50MA, 12VDC, SPST-NO, 160G
TACT, 50MA, 12VDC, SPST-NO, 160G
TACT, 50MA, 12VDC, SPST-NO, 160G
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
| DigiKey | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 141-TL1018AAAF160QGDKR-ND | 141-TL1018AAAF160QGCT-ND | 1400-TL1018AAAF160QG |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches |
| Actuator Specifications | Standard | Standard | |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Switch Dimensions | 3.50mm x 2.60mm | 3.50mm x 2.60mm |