Win Source Part Number: 1376518-TL3302AF260Q
Category: Switches - Tactile Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: TL3302
Package: Tape & Reel
Product Status: Active
Features: Tactile Feedback
Base Product Number: TL3302
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular Button
Termination Style: J Lead
Mechanical Life: 30,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Height off PCB, Vertical: 4.30mm
Actuator Orientation: Top Actuated
Outline: 6.00mm x 3.50mm
Illumination: Non-Illuminated
Operating Force: 260gf
Actuator Material: Polyphenylene Sulfide (PPS)
Switch Travel: 0.25mm
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACT, 50mA, SPST-NO, Off-(On), J-lead
Tactile Switches 3.5mm x 6mmSMT Tact SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
TACTILE SW, SPST-NO, 0.05A, 12V, SOLDER; Product Range:TL3302 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 12V
| Win Source Electronics | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1376518-TL3302AF260QJ | EG4580CT-ND | EG4580TR-ND | 1400-TL3302AF260QJ | TL3302AF260QJ | TL3302AF260QJ | 15N9497 | TL3302AF260QJ |
| Product Name | Switches - Tactile Switches | Tactile Switches | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Sw, Spst-No, 0.05A, 12V, Solder; Product Range E-Switch | Tactile Switches |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | SPST-NO | |
| Min. Actuating Force | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2549 kg) | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | ||
| Max. Actuating Force | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2549 kg) | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | ||
| Actuator Specifications | Rectangular Button | Rectangular Button | Raised (Plunger Style) Pushbutton |