Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Green
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches 12VDC 50MA SMT DUAL LED
TACT SW, SPST-NO-DB, 0.05A, 12V, SOLDER; Product Range:TL3200 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
| DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EG4409TR-ND | EG4409CT-ND | 1400-TL3200AF160GRQ | TL3200AF160GRQ | TL3200AF160GRQ | 55R1329 |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches | Tact Sw, Spst-No-Db, 0.05A, 12V, Solder; Product Range E-Switch |
| Actuator Specifications | Rectangular Button | Rectangular Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Switch Dimensions | 6.80mm x 4.50mm | 6.80mm x 4.50mm |