E-Switch, Inc. Tactile Switches TL1014AF160QG

Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG5043DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5043DKR-ND
Tactile Switches EG5043DKR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - EG5043TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5043TR-ND
Tactile Switches EG5043TR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - EG5043CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5043CT-ND
Tactile Switches EG5043CT-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Laguna Hills, CA, United States
Tactile Switches - TL1014AF160QG
899740-TL1014AF160QG
Tactile Switches - TL1014AF160QG 899740-TL1014AF160QG
Manufacturer: E-Switch Win Source Part Number: 899740-TL1014AF160QG Series: TL1014 Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: TL1014 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: EG5043DKR, EG5043TR, EG5043CT

Manufacturer: E-Switch
Win Source Part Number: 899740-TL1014AF160QG
Series: TL1014
Operating Temperature Range: -20°C ~ 70°C
Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: TL1014
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: EG5043DKR, EG5043TR, EG5043CT

Buy Now Datasheet
Tactile Switches 1400-TL1014AF160QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
Switch, Tactile, Spst, 50Ma, Smd, Full Reel; Product Range E-Switch - 14P9500 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 50Ma, Smd, Full Reel; Product Range E-Switch
14P9500
Switch, Tactile, Spst, 50Ma, Smd, Full Reel; Product Range E-Switch 14P9500
SWITCH, TACTILE, SPST, 50mA, SMD, FULL REEL; Product Range:TL1014 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

SWITCH, TACTILE, SPST, 50mA, SMD, FULL REEL; Product Range:TL1014 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Tactile, Spst, 50Ma, Smd; Product Range E-Switch - 15N4456 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 50Ma, Smd; Product Range E-Switch
15N4456
Switch, Tactile, Spst, 50Ma, Smd; Product Range E-Switch 15N4456
SWITCH, TACTILE, SPST, 50mA, SMD; Product Range:TL1014 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST, 50mA, SMD; Product Range:TL1014 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL1014AF160QG
Tactile Switches TL1014AF160QG
Tactile Switches 4.7mm x 3.5mm SMT Gull Wing Side Act

Tactile Switches 4.7mm x 3.5mm SMT Gull Wing Side Act

Buy Now Datasheet
Tactile Switches - TL1014AF160QG - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
TL1014AF160QG
Tactile Switches TL1014AF160QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet
Switches - Tactile Switches TL1014AF160QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG5043DKR-ND EG5043CT-ND 899740-TL1014AF160QG 1400-TL1014AF160QG 14P9500 TL1014AF160QG TL1014AF160QG TL1014AF160QG
Product Name Tactile Switches Tactile Switches Tactile Switches - TL1014AF160QG Tactile Switches Switch, Tactile, Spst, 50Ma, Smd, Full Reel; Product Range E-Switch Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Rectangular Button Rectangular Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-Mom Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.40mm x 3.50mm 6.40mm x 3.50mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Key-Release Buttons - 2AMLKB2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Light Touch Miniature Pushbutton - EB2061P-CG - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-G1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers