Tactile Switch SPST-NO Top Actuated Surface Mount
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Red/Green
SWITCH TACT SPST-NO 50MA 12V
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 141-TL3265RGQTCLRTR-ND | 1400-TL3265RGQTCLR | TL3265RGQTCLR |
| Product Name | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Round Button | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact |
| Configuration | Normally Open (NO) | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Switch Dimensions | 7.00mm x 6.80mm |