DigiKey Datasheets for Touch Switches and Tactile Switches

Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
6.0 X 6.0 X 4.3, 260GF, IP67, TA
6.0 X 6.0 X 5.0, 260GF, IP67, TA
6.0 X 6.0 X 7.0, 160GF, IP67, TA
6.0 X 6.0 X 8.5, 160GF, IP67, TA
6.0 X 6.0 X 9.5, 320GF, IP67, TA
6.0 X 6.0 X 9.5,160GF, IP67, TA
FSM100A=FSM100 W/ 260 GF
FSM14JSMASTR=6MM TACT SWITCH, SM
MID-TRAVEL, SOFT SOUND TACTILE S
SWITCH TACTILE SPST-NO 0.02A 15V
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.13A 24V
SWITCH TACTILE SPST-NO 0.1A 30V
Tactile Switch SPST x 2 Side Actuated Through Hole
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Through Hole, Right Angle
Tactile Switch SPST-NO Top Actuated Through Hole
Tactile Switch SPST-NO x 2 Edge Mount, Right Angle
Tactile Switch SPST-NO x 2 Side Actuated Edge Mount, Right Angle
Tactile Switch SPST-NO x 2 Top Actuated Surface Mount
Tactile Switch

<< Prev Next >>