E-Switch, Inc. Tactile Switches TL3145AF180QJ

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 141-TL3145AF180QJCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL3145AF180QJCT-ND
Tactile Switches 141-TL3145AF180QJCT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 141-TL3145AF180QJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL3145AF180QJDKR-ND
Tactile Switches 141-TL3145AF180QJDKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 141-TL3145AF180QJTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL3145AF180QJTR-ND
Tactile Switches 141-TL3145AF180QJTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches 1400-TL3145AF180QJ
TACT, 50mA, SPST-NO, Off-(On), J-lead

TACT, 50mA, SPST-NO, Off-(On), J-lead

Supplier's Site Datasheet
Switches - Tactile Switches - 1376524-TL3145AF180QJ - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376524-TL3145AF180QJ
Switches - Tactile Switches 1376524-TL3145AF180QJ
Win Source Part Number: 1376524-TL3145AF180Q J Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: TL3145 Package: Tape & Reel Product Status: Active Base Product Number: TL3145 Mounting Type: Surface Mount HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: J Lead Mechanical Life: 3,000,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Height off PCB, Vertical: 3.50mm Actuator Orientation: Top Actuated Outline: 6.45mm x 6.45mm Illumination: Non-Illuminated Operating Force: 180gf Switch Travel: 0.15mm

Win Source Part Number: 1376524-TL3145AF180QJ
Category: Switches - Tactile Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: TL3145
Package: Tape & Reel
Product Status: Active
Base Product Number: TL3145
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: J Lead
Mechanical Life: 3,000,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Height off PCB, Vertical: 3.50mm
Actuator Orientation: Top Actuated
Outline: 6.45mm x 6.45mm
Illumination: Non-Illuminated
Operating Force: 180gf
Switch Travel: 0.15mm

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL3145AF180QJ
Switches - Tactile Switches TL3145AF180QJ
SWITCH TACT SPST-NO 50MA 12V

SWITCH TACT SPST-NO 50MA 12V

Supplier's Site
Tactile Switch, 180Gf, 0.05A, 12Vdc, Smd; Product Range E-Switch - 80AH1421 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 180Gf, 0.05A, 12Vdc, Smd; Product Range E-Switch
80AH1421
Tactile Switch, 180Gf, 0.05A, 12Vdc, Smd; Product Range E-Switch 80AH1421
TACTILE SWITCH, 180GF, 0.05A, 12VDC, SMD; Product Range:TL3145 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:180gf; Contact Rating:50mA at 12VDC; IP Rating:IP67RoHS Compliant: Yes

TACTILE SWITCH, 180GF, 0.05A, 12VDC, SMD; Product Range:TL3145 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:180gf; Contact Rating:50mA at 12VDC; IP Rating:IP67RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 141-TL3145AF180QJCT-ND 141-TL3145AF180QJDKR-ND 1400-TL3145AF180QJ 1376524-TL3145AF180QJ TL3145AF180QJ 80AH1421
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Switches - Tactile Switches Tactile Switch, 180Gf, 0.05A, 12Vdc, Smd; Product Range E-Switch
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.45mm x 6.45mm 6.45mm x 6.45mm
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9002-G1G - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
N program - NDL - Illuminated pushbutton - NDLWS/501D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details