E-Switch, Inc. P420000 SPST-NO 0.05A 12V TL1015AF160QG

Description
P420000 SPST-NO 0.05A 12V
Request a Quote Datasheet
Description
P420000 SPST-NO 0.05A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
P420000 SPST-NO 0.05A 12V - TL1015AF160QG - Heilind Electronics, Inc.
Wilmington, MA, United States
P420000 SPST-NO 0.05A 12V
TL1015AF160QG
P420000 SPST-NO 0.05A 12V TL1015AF160QG
P420000 SPST-NO 0.05A 12V

P420000 SPST-NO 0.05A 12V

Buy Now
Tactile Switches - EG4344TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4344TR-ND
Tactile Switches EG4344TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG4344CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4344CT-ND
Tactile Switches EG4344CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG4344DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4344DKR-ND
Tactile Switches EG4344DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches 1400-TL1015AF160QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL1015AF160QG
Tactile Switches TL1015AF160QG
Tactile Switches 4mm x 3mm SMT Gull Wing Top Act

Tactile Switches 4mm x 3mm SMT Gull Wing Top Act

Buy Now Datasheet
Tactile Switch, Spst, 50Ma, 12V, Smd; Product Range E-Switch - 15N4458 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 50Ma, 12V, Smd; Product Range E-Switch
15N4458
Tactile Switch, Spst, 50Ma, 12V, Smd; Product Range E-Switch 15N4458
TACTILE SWITCH, SPST, 50mA, 12V, SMD; Product Range:TL1015 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, SPST, 50mA, 12V, SMD; Product Range:TL1015 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switch, Spst, 50Ma, 12V, Smd, Full Reel; Product Range E-Switch - 14P9502 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 50Ma, 12V, Smd, Full Reel; Product Range E-Switch
14P9502
Tactile Switch, Spst, 50Ma, 12V, Smd, Full Reel; Product Range E-Switch 14P9502
TACTILE SWITCH, SPST, 50mA, 12V, SMD, FULL REEL; Product Range:TL1015 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

TACTILE SWITCH, SPST, 50mA, 12V, SMD, FULL REEL; Product Range:TL1015 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches TL1015AF160QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switches - TL1015AF160QG - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
TL1015AF160QG
Tactile Switches TL1015AF160QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number TL1015AF160QG EG4344TR-ND EG4344CT-ND 1400-TL1015AF160QG TL1015AF160QG 15N4458 TL1015AF160QG TL1015AF160QG
Product Name P420000 SPST-NO 0.05A 12V Tactile Switches Tactile Switches Tactile Switches Tactile Switches Tactile Switch, Spst, 50Ma, 12V, Smd; Product Range E-Switch Switches - Tactile Switches Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact Off-Mom
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO SPST-NO
Switch Dimensions 3.90mm x 2.90mm 3.90mm x 2.90mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1571262-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Illuminated Low Profile Process Sealed Tactile - JB15LPC-BC - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details