E-Switch, Inc. Tactile Switches TL3265GQTCLR

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG5521CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5521CT-ND
Tactile Switches EG5521CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG5521DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5521DKR-ND
Tactile Switches EG5521DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG5521TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5521TR-ND
Tactile Switches EG5521TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches 1400-TL3265GQTCLR
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Green

TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Green

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
TL3265GQTCLR
Switches - Tactile Switches TL3265GQTCLR
SWITCH TACT SPST-NO 50MA 12V

SWITCH TACT SPST-NO 50MA 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL3265GQTCLR
Tactile Switches TL3265GQTCLR
Tactile Switches SMT Illuminated Miniature Tact Switch 50mA 12VDC 160gf SPST, Off-(On), Green LED, 4.7mm dia round cap, clear

Tactile Switches SMT Illuminated Miniature Tact Switch 50mA 12VDC 160gf SPST, Off-(On), Green LED, 4.7mm dia round cap, clear

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG5521CT-ND EG5521DKR-ND 1400-TL3265GQTCLR TL3265GQTCLR TL3265GQTCLR
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Round Button Round Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 7.00mm x 6.80mm 7.00mm x 6.80mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2331414-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-HG2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
30mm Non-Illuminated Selector Momentary and Maintained  Push Buttons - AS2-3P - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Tactile Switches - 486-3467-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers