TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Red/Green
Tactile Switch SPST-NO Top Actuated Through Hole
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches illuminated tactile SPST-NO 0.05A 12V
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL1265RGQSCLR | TL1265RGQSCLR-ND | TL1265RGQSCLR | TL1265RGQSCLR |
| Product Name | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | |
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |