Win Source Part Number: 1376581-TL2243
Category: Switches - Tactile Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: TL2243
Package: Bulk
Product Status: Active
Features: Tactile Feedback
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Dual
Termination Style: PC Pin
Mechanical Life: 30,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Length, Right Angle: 6.80mm
Actuator Orientation: Side Actuated
Outline: 7.30mm x 8.00mm
Illumination: Non-Illuminated
Operating Force: 180gf
Switch Travel: 0.25mm
Tactile Switch SPST x 2 Side Actuated Through Hole, Right Angle
TACT, 50mA, SPST-NO, Off-(On), PC Pin
SWITCH, TACTILE, DPDT, 50mA, 12VDC; Product Range:TL2243 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round - Dual; Actuating Force:180gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
SWITCH TACTILE SPSTX2 0.05A 12V
Pushbutton Switches Tactile Switch Dbl Stack Lo Profile
SWITCH TACTILE SPSTX2 0.05A 12V
| Heilind Electronics, Inc. | Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | TL2243 | 1376581-TL2243 | EG4606-ND | 1400-TL2243 | 15N9423 | TL2243 | TL2243 | TL2243 |
| Product Name | P010405 | Switches - Tactile Switches | Tactile Switches | Tactile Switches | Switch, Tactile, Dpdt, 50Ma, 12Vdc; Product Range E-Switch | Switches - Tactile Switches | Pushbutton Switches | Tactile Switches |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | SPST-NO | ||
| Min. Actuating Force | 0.4 lbs (0.1800 kg) | 0.4 lbs (0.1800 kg) | 0.4 lbs (0.1800 kg) | 0.4 lbs (0.1800 kg) | ||||
| Max. Actuating Force | 0.4 lbs (0.1800 kg) | 0.4 lbs (0.1800 kg) | 0.4 lbs (0.1800 kg) | 0.4 lbs (0.1800 kg) | ||||
| Actuator Specifications | Dual | Raised (Plunger Style) Pushbutton |