E-Switch, Inc. Tactile Switches TL1016BBF220QG

Description
Tactile Switch
Request a Quote Datasheet
Description
Tactile Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 141-TL1016BBF220QGTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL1016BBF220QGTR-ND
Tactile Switches 141-TL1016BBF220QGTR-ND
Tactile Switch

Tactile Switch

Buy Now Datasheet
Tactile Switches 1400-TL1016BBF220QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
Tactile Switch, 0.05A, 12Vdc, Smd, 220Gf; Product Range E-Switch - 33AK0863 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, Smd, 220Gf; Product Range E-Switch
33AK0863
Tactile Switch, 0.05A, 12Vdc, Smd, 220Gf; Product Range E-Switch 33AK0863
TACTILE SWITCH, 0.05A, 12VDC, SMD, 220GF; Product Range:TL1016 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, SMD, 220GF; Product Range:TL1016 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switch, 0.05A, 12Vdc, Smd, 220Gf; Product Range E-Switch - 33AK0855 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, Smd, 220Gf; Product Range E-Switch
33AK0855
Tactile Switch, 0.05A, 12Vdc, Smd, 220Gf; Product Range E-Switch 33AK0855
TACTILE SWITCH, 0.05A, 12VDC, SMD, 220GF; Product Range:TL1016 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, SMD, 220GF; Product Range:TL1016 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 141-TL1016BBF220QGTR-ND 1400-TL1016BBF220QG 33AK0863
Product Name Tactile Switches Tactile Switches Tactile Switch, 0.05A, 12Vdc, Smd, 220Gf; Product Range E-Switch
Actuator Specifications Rectangular Button
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 4.70mm x 2.90mm
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 2311402-3 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
Features Illuminated Switch
View Details
B3FS Tactile Switch (SMT) - B3FS-1010P - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
6 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 486-7017-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers