E-Switch, Inc. Tactile Switches TL3305AF160QG

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG5350TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5350TR-ND
Tactile Switches EG5350TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG5350DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5350DKR-ND
Tactile Switches EG5350DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG5350CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5350CT-ND
Tactile Switches EG5350CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Tactile Switches
1165805-TL3305AF160QG
Switches - Tactile Switches 1165805-TL3305AF160QG
Win Source Part Number: 1165805-TL3305AF160Q G Category: Switches>Tactile Switches Series: TL3305 Termination Style: Gull Wing Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.20mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 4.50mm x 4.50mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 500,000 Cycles Temperature Range - Operating: -20°C ~ 70°C Actuator Height off PCB, Vertical: 3.80mm ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: E-Switch Other Names: EG5350DKR,EG5350TR,E G5350CT Base Product Number: TL3305

Win Source Part Number: 1165805-TL3305AF160QG
Category: Switches>Tactile Switches
Series: TL3305
Termination Style: Gull Wing
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.20mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 4.50mm x 4.50mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 500,000 Cycles
Temperature Range - Operating: -20°C ~ 70°C
Actuator Height off PCB, Vertical: 3.80mm
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: E-Switch
Other Names: EG5350DKR,EG5350TR,EG5350CT
Base Product Number: TL3305

Buy Now Datasheet
P010468 - TL3305AF160QG - Heilind Electronics, Inc.
Wilmington, MA, United States
P010468

P010468

Buy Now
Tactile Switches 1400-TL3305AF160QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
Tactile Switches - TL3305AF160QG - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
TL3305AF160QG
Tactile Switches TL3305AF160QG
SWITCH TACTILE SPST-NO 50MA 12V

SWITCH TACTILE SPST-NO 50MA 12V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL3305AF160QG
Tactile Switches TL3305AF160QG
Tactile Switches 50mA 12VDC SPST, NO 3.8mm Act 160gf

Tactile Switches 50mA 12VDC SPST, NO 3.8mm Act 160gf

Buy Now Datasheet
Switches - Tactile Switches TL3305AF160QG
SWITCH TACTILE SPST-NO 50MA 12V

SWITCH TACTILE SPST-NO 50MA 12V

Supplier's Site
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch - 84Y2774 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch
84Y2774
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch 84Y2774
TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL3305 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL3305 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Heilind Electronics, Inc. New Yorker Electronics Co., Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG5350TR-ND EG5350CT-ND 1165805-TL3305AF160QG TL3305AF160QG 1400-TL3305AF160QG TL3305AF160QG TL3305AF160QG TL3305AF160QG 84Y2774
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches P010468 Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-Mom Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 4.50mm x 4.50mm 4.50mm x 4.50mm
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3686-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Momentary Action, Single Step or Two Step Pushbutton - P4 - OTTO Controls
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); SPDT 3 Terminal
Features DustProof; Weather resistant or waterproof
View Details