E-Switch, Inc. Tactile Switches TL1275CA2WA500QPR

Description
Tactile Switch SPST-NO Top Actuated Panel Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG6104-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG6104-ND
Tactile Switches EG6104-ND
Tactile Switch SPST-NO Top Actuated Panel Mount

Tactile Switch SPST-NO Top Actuated Panel Mount

Buy Now Datasheet
Tactile Switches 1400-TL1275CA2WA500QPR
TACT, 50mA, SPST-NO, Off-(On), Wire Leads 500mm, w/ Connector, LED, Red

TACT, 50mA, SPST-NO, Off-(On), Wire Leads 500mm, w/ Connector, LED, Red

Supplier's Site Datasheet
Tactile Switch, Spst, 0.05A, 12Vdc, Red; Product Range E-Switch - 85AC0794 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 12Vdc, Red; Product Range E-Switch
85AC0794
Tactile Switch, Spst, 0.05A, 12Vdc, Red; Product Range E-Switch 85AC0794
TACTILE SWITCH, SPST, 0.05A, 12VDC, RED; Product Range:TL1275 Series; Illumination:Illumin ated; Contact Current Max:50mA; Contact Voltage DC Nom:12V; Operating Force:350gf; Switch Terminals:Wire Leaded RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 12VDC, RED; Product Range:TL1275 Series; Illumination:Illuminated; Contact Current Max:50mA; Contact Voltage DC Nom:12V; Operating Force:350gf; Switch Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches TL1275CA2WA500QPR
SWITCH TACT SPST-NO 50MA 12V

SWITCH TACT SPST-NO 50MA 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL1275CA2WA500QPR
Tactile Switches TL1275CA2WA500QPR
Tactile Switches Panel Mount Tact Switch Wire Leads + Connector, Red LED SPST 50mA 12VDC

Tactile Switches Panel Mount Tact Switch Wire Leads + Connector, Red LED SPST 50mA 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG6104-ND 1400-TL1275CA2WA500QPR 85AC0794 TL1275CA2WA500QPR TL1275CA2WA500QPR
Product Name Tactile Switches Tactile Switches Tactile Switch, Spst, 0.05A, 12Vdc, Red; Product Range E-Switch Switches - Tactile Switches Tactile Switches
Actuator Specifications Flush Pushbutton; Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 19.00mm Dia
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-4288-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Tactile Switches - 1437566-9 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
B3S Sealed Tactile Switch (SMT) - B3S-1102P - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.6 mm
Terminal Type Surfece mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details