E-Switch, Inc. Tactile Switches TL1240YQ1JCLR

Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Yellow
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL1240YQ1JCLR
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Yellow

TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Yellow

Supplier's Site Datasheet
Tactile Switches - EG4616-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4616-ND
Tactile Switches EG4616-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL1240YQ1JCLR
Switches - Tactile Switches TL1240YQ1JCLR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL1240YQ1JCLR
Tactile Switches TL1240YQ1JCLR
Tactile Switches illuminated tactile SPST-NO 0.05A 12V

Tactile Switches illuminated tactile SPST-NO 0.05A 12V

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL1240YQ1JCLR EG4616-ND TL1240YQ1JCLR TL1240YQ1JCLR
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins Straight PC Pins Solder Pin
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Dome Style, Sealed, Subminiature, Momentary Action - P7-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Pushbutton Switches - 486-3357-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
H program - HDT - Pushbuttons - HDT-BL-GN-501 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-RHG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers