TACT, 50mA, SPST-NO, Off-(On), PC Pin
Tactile Switch SPST-NO Top Actuated Through Hole
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:TL1105 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Tactile Switches 6.0X13.0MM 100G
SWITCH TACTILE SPST-NO 0.05A 12V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL1105DF100Q | EG2498-ND | 15N4470 | TL1105DF100Q | TL1105DF100Q |
| Product Name | Tactile Switches | Tactile Switches | Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch | Tactile Switches | Switches - Tactile Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | Solder Pin | |
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |